The BU406D is a silicon NPN transistor in a TO-220 package designed for high-voltage, high-speed horizontal deflection output stages in TVs and CRTs. It has a maximum collector-emitter sustaining voltage of 400 V, a continuous collector current of 7 A, and a peak collector current of 10 A. The collector-emitter saturation voltage is 1.0 V max at 5 A collector current. The fall time is 0.75 µs max. The device has a maximum power dissipation of 60 W and a thermal resistance junction-to-case of 2.08 °C/W. The collector-base and collector-emitter blocking voltages are rated at 400 V. The operating junction temperature ranges from -65°C to +150°C. The gain-bandwidth product is 10 MHz minimum at 500 mA collector current and 10 V collector-emitter voltage.
TRANS NPN 200V 7A TO220 Product overview: BU406D from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7A, TO220. Search-friendly keywords include transistor, BJT, switching, amplification, 200V, 7A, TO220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BU406D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-BU406D |
| Product Name | 200V 7A TO220 Bipolar Transistor |
| Package Type | Bag |