NTE Electronics, Inc. Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics BC558

Description
TRANSISTOR, BIPOLAR, PNP, -80V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, -80V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics - 33C4409 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics
33C4409
Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics 33C4409
TRANSISTOR, BIPOLAR, PNP, -80V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, -80V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:800mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C4409
Product Name Transistor, Bipolar, Pnp, -80V, To-92-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1460479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
65 V, 100 mA NPN general-purpose transistor - BC846BQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC849BE6327HTSA1 - 1022466-BC849BE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT23; PG-SOT23-3
View Details
3 suppliers