NTE Electronics, Inc. Mlcc Capacitor, 0.1Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 90410

Description
MLCC CAPACITOR, 0.1UF, 1KV, Z5V, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.1UF, 1KV, Z5V, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.1Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics - 33C9111 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
33C9111
Mlcc Capacitor, 0.1Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 33C9111
MLCC CAPACITOR, 0.1UF, 1KV, Z5V, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.1UF, 1KV, Z5V, RADIAL; Capacitance:0.1µF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9111
Product Name Mlcc Capacitor, 0.1Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details