NTE Electronics, Inc. Mlcc Capacitor, 0.047Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 90347

Description
MLCC CAPACITOR, 0.047UF, 1KV, Z5V, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.047UF, 1KV, Z5V, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.047Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics - 33C9109 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.047Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
33C9109
Mlcc Capacitor, 0.047Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 33C9109
MLCC CAPACITOR, 0.047UF, 1KV, Z5V, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.047UF, 1KV, Z5V, RADIAL; Capacitance:47000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:10.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9109
Product Name Mlcc Capacitor, 0.047Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers