NTE Electronics, Inc. Mlcc Capacitor, 0.022Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 90322

Description
MLCC CAPACITOR, 0.022UF, 1KV, Z5V, RADIAL; Capacitance:22000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:8.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes
Description
MLCC CAPACITOR, 0.022UF, 1KV, Z5V, RADIAL; Capacitance:22000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:8.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.022Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics - 33C9105 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.022Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
33C9105
Mlcc Capacitor, 0.022Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics 33C9105
MLCC CAPACITOR, 0.022UF, 1KV, Z5V, RADIAL; Capacitance:22000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:8.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

MLCC CAPACITOR, 0.022UF, 1KV, Z5V, RADIAL; Capacitance:22000pF; Voltage(DC):1kV; Capacitance Tolerance:-20%, +80%; Dielectric Characteristic:Z5V; Lead Spacing:8.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9105
Product Name Mlcc Capacitor, 0.022Uf, 1Kv, Z5V, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100330GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details