NTE Electronics, Inc. Ceramic Capacitor 180Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics 90118

Description
CERAMIC CAPACITOR 180PF 1 kV 10%, Y5F; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 180PF 1 kV 10%, Y5F; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 180Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics - 33C9072 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 180Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics
33C9072
Ceramic Capacitor 180Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics 33C9072
CERAMIC CAPACITOR 180PF 1 kV 10%, Y5F; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

CERAMIC CAPACITOR 180PF 1 kV 10%, Y5F; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5F; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9072
Product Name Ceramic Capacitor 180Pf 1 Kv 10%, Y5F; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers