NTE Electronics, Inc. Ceramic Capacitor, 20Pf, 1Kv, Sl, Radial; Capacitance Nte Electronics 90020

Description
CERAMIC CAPACITOR, 20PF, 1KV, SL, RADIAL; Capacitance:20pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 20PF, 1KV, SL, RADIAL; Capacitance:20pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 20Pf, 1Kv, Sl, Radial; Capacitance Nte Electronics - 33C9044 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 20Pf, 1Kv, Sl, Radial; Capacitance Nte Electronics
33C9044
Ceramic Capacitor, 20Pf, 1Kv, Sl, Radial; Capacitance Nte Electronics 33C9044
CERAMIC CAPACITOR, 20PF, 1KV, SL, RADIAL; Capacitance:20pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

CERAMIC CAPACITOR, 20PF, 1KV, SL, RADIAL; Capacitance:20pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5P; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Series Name:90000 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9044
Product Name Ceramic Capacitor, 20Pf, 1Kv, Sl, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101193U016AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers