NTE Electronics, Inc. Cap, Cer, Sl, 12Pf, 1Kv, Radial; Capacitance Nte Electronics 90012

Description
CAP, CER, SL, 12PF, 1KV, RADIAL; Capacitance:12pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
CAP, CER, SL, 12PF, 1KV, RADIAL; Capacitance:12pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Cer, Sl, 12Pf, 1Kv, Radial; Capacitance Nte Electronics - 33C9037 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Sl, 12Pf, 1Kv, Radial; Capacitance Nte Electronics
33C9037
Cap, Cer, Sl, 12Pf, 1Kv, Radial; Capacitance Nte Electronics 33C9037
CAP, CER, SL, 12PF, 1KV, RADIAL; Capacitance:12pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

CAP, CER, SL, 12PF, 1KV, RADIAL; Capacitance:12pF; Voltage(DC):1kV; Capacitance Tolerance:± 10%; Dielectric Characteristic:SL; Lead Spacing:7.5mm; Capacitor Terminals:PC Pin; Product Range:90000 Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9037
Product Name Cap, Cer, Sl, 12Pf, 1Kv, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Operating Temperature ? to 85 C (? to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details