NTE Electronics, Inc. Cap, Cer, Y5P, 0.01Uf, 50V, Radial; Capacitance Nte Electronics 89310

Description
CAP, CER, Y5P, 0.01UF, 50V, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5.1mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes
Datasheet
Description
CAP, CER, Y5P, 0.01UF, 50V, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5.1mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Cer, Y5P, 0.01Uf, 50V, Radial; Capacitance Nte Electronics - 33C9028 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Cer, Y5P, 0.01Uf, 50V, Radial; Capacitance Nte Electronics
33C9028
Cap, Cer, Y5P, 0.01Uf, 50V, Radial; Capacitance Nte Electronics 33C9028
CAP, CER, Y5P, 0.01UF, 50V, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5.1mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes

CAP, CER, Y5P, 0.01UF, 50V, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:5.1mm; Capacitor Terminals:PC Pin; Product Range:89000 Series; Series Name:89000 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C9028
Product Name Cap, Cer, Y5P, 0.01Uf, 50V, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details