NTE Electronics, Inc. Connector/Terminal/Pin 76-NIBC12L

Description
YELLOW 12-10AWG NYLON BUTT CONNECTORS 50 PACK; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM; INSULATOR MATERIAL:NYLON ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
YELLOW 12-10AWG NYLON BUTT CONNECTORS 50 PACK; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM; INSULATOR MATERIAL:NYLON ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 109710943 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
109710943
Connector/Terminal/Pin 109710943
YELLOW 12-10AWG NYLON BUTT CONNECTORS 50 PACK; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM; INSULATOR MATERIAL:NYLON ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

YELLOW 12-10AWG NYLON BUTT CONNECTORS 50 PACK; INSULATOR COLOUR:YELLOW; PRODUCT RANGE:-; WIRE SIZE AWG MIN:12AWG; WIRE SIZE AWG MAX:10AWG; CONDUCTOR AREA CSA:6MM; INSULATOR MATERIAL:NYLON ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 109710943
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120010 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
ARINC Size 16 Socket Connectors - 190730 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details