NTE Electronics, Inc. Connectors, Interconnects - Terminals - Ring Connectors 76-IRT8-10L

Description
Win Source Part Number: 1089178-76-IRT8-10L Category: Connectors, Interconnects>Termin als - Ring Connectors Color: White Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 8 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Circular Width - Outer Edges: 0.472" (12.00mm) Length - Overall: 1.280" (32.51mm) Insulation: Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IRT8-10L
Request a Quote Datasheet
Description
Win Source Part Number: 1089178-76-IRT8-10L Category: Connectors, Interconnects>Termin als - Ring Connectors Color: White Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 8 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Circular Width - Outer Edges: 0.472" (12.00mm) Length - Overall: 1.280" (32.51mm) Insulation: Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IRT8-10L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1089178-76-IRT8-10L - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1089178-76-IRT8-10L
Connectors, Interconnects - Terminals - Ring Connectors 1089178-76-IRT8-10L
Win Source Part Number: 1089178-76-IRT8-10L Category: Connectors, Interconnects>Termin als - Ring Connectors Color: White Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 8 AWG Contact Material: Copper Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Circular Width - Outer Edges: 0.472" (12.00mm) Length - Overall: 1.280" (32.51mm) Insulation: Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-IRT8-10L

Win Source Part Number: 1089178-76-IRT8-10L
Category: Connectors, Interconnects>Terminals - Ring Connectors
Color: White
Termination: Crimp
Contact Finish: Electro-Tin
Package: Bag
Wire Gauge: 8 AWG
Contact Material: Copper
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1
Terminal Type: Circular
Width - Outer Edges: 0.472" (12.00mm)
Length - Overall: 1.280" (32.51mm)
Insulation: Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
HTSUS: 8536.69.4010
Mfr: NTE Electronics, Inc
Other Names: 2368-76-IRT8-10L

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1089178-76-IRT8-10L
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers