NTE Electronics, Inc. Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 76-FIRD22C

Description
Win Source Part Number: 966339-76-FIRD22C Category: Connectors, Interconnects>Termin als - Barrel, Bullet Connectors Color: Red Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 18-22 AWG Contact Material: Brass Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Female, Receptacle (Socket) Length - Overall: 0.906" (23.00mm) Insulation: Fully Insulated Alternative Parts (Cross-Reference): 76-FIRD22C76FIRD22C; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-FIRD22C Diameter - Barrel: 0.157" (4.00mm) Length - Barrel: 0.433" (11.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 966339-76-FIRD22C Category: Connectors, Interconnects>Termin als - Barrel, Bullet Connectors Color: Red Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 18-22 AWG Contact Material: Brass Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Female, Receptacle (Socket) Length - Overall: 0.906" (23.00mm) Insulation: Fully Insulated Alternative Parts (Cross-Reference): 76-FIRD22C76FIRD22C; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-FIRD22C Diameter - Barrel: 0.157" (4.00mm) Length - Barrel: 0.433" (11.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 966339-76-FIRD22C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
966339-76-FIRD22C
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 966339-76-FIRD22C
Win Source Part Number: 966339-76-FIRD22C Category: Connectors, Interconnects>Termin als - Barrel, Bullet Connectors Color: Red Termination: Crimp Contact Finish: Electro-Tin Package: Bag Wire Gauge: 18-22 AWG Contact Material: Brass Material - Insulation: Poly-Vinyl Chloride (PVC) Standard Package: 1 Terminal Type: Female, Receptacle (Socket) Length - Overall: 0.906" (23.00mm) Insulation: Fully Insulated Alternative Parts (Cross-Reference): 76-FIRD22C76FIRD22C; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. HTSUS: 8536.69.4010 Mfr: NTE Electronics, Inc Other Names: 2368-76-FIRD22C Diameter - Barrel: 0.157" (4.00mm) Length - Barrel: 0.433" (11.00mm)

Win Source Part Number: 966339-76-FIRD22C
Category: Connectors, Interconnects>Terminals - Barrel, Bullet Connectors
Color: Red
Termination: Crimp
Contact Finish: Electro-Tin
Package: Bag
Wire Gauge: 18-22 AWG
Contact Material: Brass
Material - Insulation: Poly-Vinyl Chloride (PVC)
Standard Package: 1
Terminal Type: Female, Receptacle (Socket)
Length - Overall: 0.906" (23.00mm)
Insulation: Fully Insulated
Alternative Parts (Cross-Reference): 76-FIRD22C76FIRD22C;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8536.69.4010
Mfr: NTE Electronics, Inc
Other Names: 2368-76-FIRD22C
Diameter - Barrel: 0.157" (4.00mm)
Length - Barrel: 0.433" (11.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 966339-76-FIRD22C
Product Name Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details