NTE Electronics, Inc. Circuit Protection - Fuses 74-MF5A

Description
Win Source Part Number: 1122306-74-MF5A Category: Circuit Protection>Fuses Package: Bag Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30A Standard Package: 1 Mounting Type: Through Hole Package / Case: Axial Dimension: 0.106" Dia x 0.287" L (2.70mm x 7.30mm) Alternative Parts (Cross-Reference): 74MF5A; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-74-MF5A Approval Agency: CSA, cUR, UR
Request a Quote Datasheet
Description
Win Source Part Number: 1122306-74-MF5A Category: Circuit Protection>Fuses Package: Bag Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30A Standard Package: 1 Mounting Type: Through Hole Package / Case: Axial Dimension: 0.106" Dia x 0.287" L (2.70mm x 7.30mm) Alternative Parts (Cross-Reference): 74MF5A; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-74-MF5A Approval Agency: CSA, cUR, UR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1122306-74-MF5A - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1122306-74-MF5A
Circuit Protection - Fuses 1122306-74-MF5A
Win Source Part Number: 1122306-74-MF5A Category: Circuit Protection>Fuses Package: Bag Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 125 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30A Standard Package: 1 Mounting Type: Through Hole Package / Case: Axial Dimension: 0.106" Dia x 0.287" L (2.70mm x 7.30mm) Alternative Parts (Cross-Reference): 74MF5A; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. Current Rating (Amps): 5 A HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-74-MF5A Approval Agency: CSA, cUR, UR

Win Source Part Number: 1122306-74-MF5A
Category: Circuit Protection>Fuses
Package: Bag
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 125 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 30A
Standard Package: 1
Mounting Type: Through Hole
Package / Case: Axial
Dimension: 0.106" Dia x 0.287" L (2.70mm x 7.30mm)
Alternative Parts (Cross-Reference): 74MF5A;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 5 A
HTSUS: 8536.10.0040
Mfr: NTE Electronics, Inc
Other Names: 2368-74-MF5A
Approval Agency: CSA, cUR, UR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1122306-74-MF5A
Product Name Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110316 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 160 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers