NTE Electronics, Inc. Fuse Holder, Atc Fuse, Wire Leaded; Fuse Holder Type Nte Electronics 74-IFHA15

Description
FUSE HOLDER, ATC FUSE, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATC; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:32VRoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER, ATC FUSE, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATC; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:32VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder, Atc Fuse, Wire Leaded; Fuse Holder Type Nte Electronics - 24R4759 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder, Atc Fuse, Wire Leaded; Fuse Holder Type Nte Electronics
24R4759
Fuse Holder, Atc Fuse, Wire Leaded; Fuse Holder Type Nte Electronics 24R4759
FUSE HOLDER, ATC FUSE, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATC; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:32VRoHS Compliant: Yes

FUSE HOLDER, ATC FUSE, WIRE LEADED; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:15A; Fuse Size Held:ATC; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:-; Voltage Rating VDC:32VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 24R4759
Product Name Fuse Holder, Atc Fuse, Wire Leaded; Fuse Holder Type Nte Electronics
Normal Operating Current 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Holder - 2307 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Rated Operating Voltage 600 volts
View Details
Fuseholders - 36-4246-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Fuse Clip; Chassis Mount
View Details
Street Lighting Fuse Boxes - CG7019-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details