NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-6SG4A-C

Description
Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 27T7237 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
27T7237
Blow Characteristic Nte Electronics 27T7237
Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Blow Characteristic:Slow Blow; Fuse Current:4A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 27T7237
Product Name Blow Characteristic Nte Electronics
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002625115 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14BC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 63 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details