NTE Electronics, Inc. Blow Characteristic Nte Electronics 74-6SG3A-C

Description
Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet
Description
Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blow Characteristic Nte Electronics - 27T7236 - Newark, An Avnet Company
Chicago, IL, United States
Blow Characteristic Nte Electronics
27T7236
Blow Characteristic Nte Electronics 27T7236
Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Blow Characteristic:Slow Blow; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:6.35mm x 31.8mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:-; Breaking Capacity Current AC:200A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 27T7236
Product Name Blow Characteristic Nte Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
ESD protection device - PESD3V3L1BLFZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOD972-S1 SOD972-S1
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD245-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details