NTE Electronics, Inc. Circuit Protection - Fuses 74-5FCL125MA

Description
Win Source Part Number: 1106779-74-5FCL125MA Category: Circuit Protection>Fuses Package: Bag Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Standard Package: 1 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Dimension: 0.220" Dia x 0.846" L (5.60mm x 21.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. Current Rating (Amps): 125 mA HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-74-5FCL125MA Approval Agency: cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1106779-74-5FCL125MA Category: Circuit Protection>Fuses Package: Bag Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Standard Package: 1 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Dimension: 0.220" Dia x 0.846" L (5.60mm x 21.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. Current Rating (Amps): 125 mA HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-74-5FCL125MA Approval Agency: cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 1106779-74-5FCL125MA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1106779-74-5FCL125MA
Circuit Protection - Fuses 1106779-74-5FCL125MA
Win Source Part Number: 1106779-74-5FCL125MA Category: Circuit Protection>Fuses Package: Bag Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 1.5kA Standard Package: 1 Mounting Type: Through Hole Package / Case: 5mm x 20mm (Axial) Dimension: 0.220" Dia x 0.846" L (5.60mm x 21.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. Current Rating (Amps): 125 mA HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-74-5FCL125MA Approval Agency: cURus

Win Source Part Number: 1106779-74-5FCL125MA
Category: Circuit Protection>Fuses
Package: Bag
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 1.5kA
Standard Package: 1
Mounting Type: Through Hole
Package / Case: 5mm x 20mm (Axial)
Dimension: 0.220" Dia x 0.846" L (5.60mm x 21.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
Current Rating (Amps): 125 mA
HTSUS: 8536.10.0040
Mfr: NTE Electronics, Inc
Other Names: 2368-74-5FCL125MA
Approval Agency: cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fuses
Product Number 1106779-74-5FCL125MA
Product Name Circuit Protection - Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers