NTE Electronics, Inc. Chassis Mount Resistors 5WM120

Description
RES CHAS MNT 200 OHM 1% 5W
Datasheet
Description
RES CHAS MNT 200 OHM 1% 5W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 5WM120 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
5WM120
Chassis Mount Resistors 5WM120
RES CHAS MNT 200 OHM 1% 5W

RES CHAS MNT 200 OHM 1% 5W

Supplier's Site Datasheet
Res, 200R, 1%, 5W, Wirewound; Resistance Nte Electronics - 33C8851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 5W, Wirewound; Resistance Nte Electronics
33C8851
Res, 200R, 1%, 5W, Wirewound; Resistance Nte Electronics 33C8851
RES, 200R, 1%, 5W, WIREWOUND; Resistance:200ohm; Product Range:-; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 200R, 1%, 5W, WIREWOUND; Resistance:200ohm; Product Range:-; Power Rating:5W; Resistance Tolerance:± 1%; Voltage Rating:160V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 5WM120 33C8851
Product Name Chassis Mount Resistors Res, 200R, 1%, 5W, Wirewound; Resistance Nte Electronics
Technology / Construction Wirewound Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details