NTE Electronics, Inc. Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics 5WD51

Description
RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics - 33C8821 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics
33C8821
Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics 33C8821
RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.51OHM, 5%, AXIAL; Resistance:0.51ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8821
Product Name Resistor, Wirewound, 0.51Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.5100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details