NTE Electronics, Inc. Resistor, Wirewound, 0.22Ohm, 5%, Axial; Resistance Nte Electronics 5WD22

Description
RESISTOR, WIREWOUND, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 0.22Ohm, 5%, Axial; Resistance Nte Electronics - 33C8812 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.22Ohm, 5%, Axial; Resistance Nte Electronics
33C8812
Resistor, Wirewound, 0.22Ohm, 5%, Axial; Resistance Nte Electronics 33C8812
RESISTOR, WIREWOUND, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.22OHM, 5%, AXIAL; Resistance:0.22ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8812
Product Name Resistor, Wirewound, 0.22Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers