NTE Electronics, Inc. Resistor, Wirewound, 6.8Ohm, 5%, Axial; Resistance Nte Electronics 5W6D8

Description
RESISTOR, WIREWOUND, 6.8OHM, 5%, AXIAL; Resistance:6.8ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 6.8OHM, 5%, AXIAL; Resistance:6.8ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 6.8Ohm, 5%, Axial; Resistance Nte Electronics - 33C8934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 6.8Ohm, 5%, Axial; Resistance Nte Electronics
33C8934
Resistor, Wirewound, 6.8Ohm, 5%, Axial; Resistance Nte Electronics 33C8934
RESISTOR, WIREWOUND, 6.8OHM, 5%, AXIAL; Resistance:6.8ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 6.8OHM, 5%, AXIAL; Resistance:6.8ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8934
Product Name Resistor, Wirewound, 6.8Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 6.8 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details