NTE Electronics, Inc. Resistor, Wirewound, 2.7Ohm, 5%, Axial; Resistance Nte Electronics 5W2D7

Description
RESISTOR, WIREWOUND, 2.7OHM, 5%, AXIAL; Resistance:2.7ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 2.7OHM, 5%, AXIAL; Resistance:2.7ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 2.7Ohm, 5%, Axial; Resistance Nte Electronics - 33C8910 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2.7Ohm, 5%, Axial; Resistance Nte Electronics
33C8910
Resistor, Wirewound, 2.7Ohm, 5%, Axial; Resistance Nte Electronics 33C8910
RESISTOR, WIREWOUND, 2.7OHM, 5%, AXIAL; Resistance:2.7ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2.7OHM, 5%, AXIAL; Resistance:2.7ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:550V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8910
Product Name Resistor, Wirewound, 2.7Ohm, 5%, Axial; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2.7 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details