NTE Electronics, Inc. Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Nte Electronics 5W127

Description
WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Nte Electronics - 33C8902 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Nte Electronics
33C8902
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Nte Electronics 33C8902
WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:5W Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33C8902
Product Name Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Nte Electronics
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details