NTE Electronics, Inc. Switch, Pushbutton, Spst, 50A; Product Range Nte Electronics 54-576

Description
SWITCH, PUSHBUTTON, SPST, 50A; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 50A; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 50A; Product Range Nte Electronics - 11R7940 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 50A; Product Range Nte Electronics
11R7940
Switch, Pushbutton, Spst, 50A; Product Range Nte Electronics 11R7940
SWITCH, PUSHBUTTON, SPST, 50A; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 50A; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black; Contact Current DC Max:50A; Contact Voltage VDC:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11R7940
Product Name Switch, Pushbutton, Spst, 50A; Product Range Nte Electronics
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368783 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details