NTE Electronics, Inc. Product Range Nte Electronics 54-556

Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Nte Electronics - 18X3437 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Nte Electronics
18X3437
Product Range Nte Electronics 18X3437
Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Mounting:Panel Mount RoHS Compliant: Yes

Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V; Switch Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 18X3437
Product Name Product Range Nte Electronics
Switch Function Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST); SPST
Terminal Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details