NTE Electronics, Inc. Switch, Rocker. Spst, 16A, 250V; Switch Operation Nte Electronics 54-528

Description
SWITCH, ROCKER. SPST, 16A, 250V; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:-; Contact Current AC Max:16A RoHS Compliant: No
Datasheet
Description
SWITCH, ROCKER. SPST, 16A, 250V; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:-; Contact Current AC Max:16A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker. Spst, 16A, 250V; Switch Operation Nte Electronics - 32M5506 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker. Spst, 16A, 250V; Switch Operation Nte Electronics
32M5506
Switch, Rocker. Spst, 16A, 250V; Switch Operation Nte Electronics 32M5506
SWITCH, ROCKER. SPST, 16A, 250V; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:-; Contact Current AC Max:16A RoHS Compliant: No

SWITCH, ROCKER. SPST, 16A, 250V; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Amber; Product Range:-; Contact Current AC Max:16A RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
54-528
Switches - Rocker Switches 54-528
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 32M5506 54-528
Product Name Switch, Rocker. Spst, 16A, 250V; Switch Operation Nte Electronics Switches - Rocker Switches
Rocker Actuator Rocker Round - Illuminated
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL) On-Off
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Features Illuminated
Current Rating 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-C1280V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 1858228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Standards / Compliances RoHS
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details