NTE Electronics, Inc. Lighted Rocker Switch, Spst, 16A; Switch Operation Nte Electronics 54-517

Description
LIGHTED ROCKER SWITCH, SPST, 16A; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Built-i n Light; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
LIGHTED ROCKER SWITCH, SPST, 16A; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Built-i n Light; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighted Rocker Switch, Spst, 16A; Switch Operation Nte Electronics - 80R6993 - Newark, An Avnet Company
Chicago, IL, United States
Lighted Rocker Switch, Spst, 16A; Switch Operation Nte Electronics
80R6993
Lighted Rocker Switch, Spst, 16A; Switch Operation Nte Electronics 80R6993
LIGHTED ROCKER SWITCH, SPST, 16A; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Built-i n Light; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A RoHS Compliant: Yes

LIGHTED ROCKER SWITCH, SPST, 16A; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Built-in Light; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 80R6993
Product Name Lighted Rocker Switch, Spst, 16A; Switch Operation Nte Electronics
Rocker Actuator Rocker
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
A8L Miniature Rocker Switch - A8L-21-14N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Rocker Switches - 9132743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details