NTE Electronics, Inc. Switch Operation Nte Electronics 54-506

Description
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Panel Cutout Width:-RoHS Compliant: Yes
Description
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Panel Cutout Width:-RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch Operation Nte Electronics part number 27T7076 features a single-pole single-throw (SPST) configuration with an illuminated actuator. It is designed for panel mounting and has a black actuator/cap color. The switch can handle a maximum contact current of 16A and operates at a contact voltage of 125VAC. The dimensions include a diameter of 0.905 inches (23.0 mm) and a height of 0.280 inches (7.1 mm). This product is RoHS compliant, making it suitable for environmentally conscious projects.

Datasheet Summary
Powered by GS/AI

The Switch Operation Nte Electronics part number 27T7076 features a single-pole single-throw (SPST) configuration with an illuminated actuator. It is designed for panel mounting and has a black actuator/cap color. The switch can handle a maximum contact current of 16A and operates at a contact voltage of 125VAC. The dimensions include a diameter of 0.905 inches (23.0 mm) and a height of 0.280 inches (7.1 mm). This product is RoHS compliant, making it suitable for environmentally conscious projects.

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Nte Electronics - 27T7076 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Nte Electronics
27T7076
Switch Operation Nte Electronics 27T7076
Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Panel Cutout Width:-RoHS Compliant: Yes

Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V; Panel Cutout Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T7076
Product Name Switch Operation Nte Electronics
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1571091-1 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details