NTE Electronics, Inc. Switch Operation Nte Electronics 54-505

Description
Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes
Description
Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch Operation Nte Electronics part number 27T7075 features a single pole, single throw (SPST) configuration with an On-None-On operation. It is designed for panel mounting and has a non-illuminated actuator with a black cap. The switch can handle a maximum contact current of 16A and operates at a contact voltage of 125VAC. The product is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions include a diameter of 0.905 inches and a height of 0.280 inches, which may be relevant for space-constrained applications.

Datasheet Summary
Powered by GS/AI

The Switch Operation Nte Electronics part number 27T7075 features a single pole, single throw (SPST) configuration with an On-None-On operation. It is designed for panel mounting and has a non-illuminated actuator with a black cap. The switch can handle a maximum contact current of 16A and operates at a contact voltage of 125VAC. The product is RoHS compliant, making it suitable for environmentally conscious projects. The dimensions include a diameter of 0.905 inches and a height of 0.280 inches, which may be relevant for space-constrained applications.

Suppliers

Company
Product
Description
Supplier Links
Switch Operation Nte Electronics - 27T7075 - Newark, An Avnet Company
Chicago, IL, United States
Switch Operation Nte Electronics
27T7075
Switch Operation Nte Electronics 27T7075
Switch Operation:On-None-On ; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes

Switch Operation:On-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:16A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 27T7075
Product Name Switch Operation Nte Electronics
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-1022-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Combination Two Single Pole Decorative Switches - 72111 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details