NTE Electronics, Inc. Switch, Pushbutton, Spst-No, 400Ma; Product Range Nte Electronics 54-474

Description
SWITCH, PUSHBUTTON, SPST-NO, 400mA; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 400mA; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 400Ma; Product Range Nte Electronics - 32M5478 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 400Ma; Product Range Nte Electronics
32M5478
Switch, Pushbutton, Spst-No, 400Ma; Product Range Nte Electronics 32M5478
SWITCH, PUSHBUTTON, SPST-NO, 400mA; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 400mA; Product Range:-; Panel Cutout Diameter:16mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Flat; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 32M5478
Product Name Switch, Pushbutton, Spst-No, 400Ma; Product Range Nte Electronics
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492672-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details