NTE Electronics, Inc. Toggle Switch, Spst, 15A; Switch Operation Nte Electronics 54-456

Description
TOGGLE SWITCH, SPST, 15A; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
TOGGLE SWITCH, SPST, 15A; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch, Spst, 15A; Switch Operation Nte Electronics - 80R6991 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spst, 15A; Switch Operation Nte Electronics
80R6991
Toggle Switch, Spst, 15A; Switch Operation Nte Electronics 80R6991
TOGGLE SWITCH, SPST, 15A; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

TOGGLE SWITCH, SPST, 15A; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 80R6991
Product Name Toggle Switch, Spst, 15A; Switch Operation Nte Electronics
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Screw Terminals; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Process Sealed Subminiature Toggle - A13JH-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
30 mm Toggle Switch 800T PB - 800T-T3L1DADX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details