NTE Electronics, Inc. Microswitch, Plunger, Spdt, 20A, 250V; Microswitch Type Nte Electronics 54-450

Description
MICROSWITCH, PLUNGER, SPDT, 20A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, SPDT, 20A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spdt, 20A, 250V; Microswitch Type Nte Electronics - 32M5458 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 20A, 250V; Microswitch Type Nte Electronics
32M5458
Microswitch, Plunger, Spdt, 20A, 250V; Microswitch Type Nte Electronics 32M5458
MICROSWITCH, PLUNGER, SPDT, 20A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 20A, 250V; Microswitch Type:Subminiature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:20A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5458
Product Name Microswitch, Plunger, Spdt, 20A, 250V; Microswitch Type Nte Electronics
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2496862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details