NTE Electronics, Inc. Microswitch, Hinge Lever, Spdt 15A 480V; Microswitch Type Nte Electronics 54-427

Description
MICROSWITCH, HINGE LEVER, SPDT 15A 480V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, SPDT 15A 480V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, Spdt 15A 480V; Microswitch Type Nte Electronics - 32M5446 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt 15A 480V; Microswitch Type Nte Electronics
32M5446
Microswitch, Hinge Lever, Spdt 15A 480V; Microswitch Type Nte Electronics 32M5446
MICROSWITCH, HINGE LEVER, SPDT 15A 480V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT 15A 480V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5446
Product Name Microswitch, Hinge Lever, Spdt 15A 480V; Microswitch Type Nte Electronics
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR083M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Micro Switches - 8046265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
Snap Action, Limit Switches - 450-SAJ405XHL0N30SDTUPQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers