NTE Electronics, Inc. Microswitch, Plunger, Spdt, 15A, 480V; Microswitch Type Nte Electronics 54-425

Description
MICROSWITCH, PLUNGER, SPDT, 15A, 480V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, SPDT, 15A, 480V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spdt, 15A, 480V; Microswitch Type Nte Electronics - 32M5444 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 15A, 480V; Microswitch Type Nte Electronics
32M5444
Microswitch, Plunger, Spdt, 15A, 480V; Microswitch Type Nte Electronics 32M5444
MICROSWITCH, PLUNGER, SPDT, 15A, 480V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 15A, 480V; Microswitch Type:Snap Action; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5444
Product Name Microswitch, Plunger, Spdt, 15A, 480V; Microswitch Type Nte Electronics
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details
Sealed Double Break Snap Action Basic Switch - B3S - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR002D - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details