NTE Electronics, Inc. Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Nte Electronics 54-417

Description
MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Nte Electronics - 32M5436 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Nte Electronics
32M5436
Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Nte Electronics 32M5436
MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH HINGE LEVER SPDT 10.1A 250V; Microswitch Type:Subminiature; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:10.1A; Contact Voltage DC Nom:250VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5436
Product Name Microswitch Hinge Lever Spdt 10.1A 250V; Microswitch Type Nte Electronics
Actuator Style Lever Style
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Basic Switch with Reduced Dead Break - B2D - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2A Ultra Subminiature Detection Switch - D2A-2110 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
Micro Switches - 8046243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Actuating Force 28.22 oz (7.85 N)
View Details
Micro Switches - 2398349 - RS Components, Ltd.
Specs
Actuator Style Roller Style; Roller
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers