NTE Electronics, Inc. Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics 54-410

Description
MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics - 11R7939 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics
11R7939
Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics 11R7939
MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 11R7939
Product Name Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Microswitch, Spdt, Hing-Lever, 0.1A/30V; Microswitch Type Omron Electronic Components - 24C7275 - Newark, An Avnet Company
Specs
Actuator Style Lever Style
Common Size Subminiature; Ultra Subminiature
Standards and Certifications RoHS
View Details
Micro Switches - 2496851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2398329 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers