NTE Electronics, Inc. Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics 54-409

Description
MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC; Product Range:-RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics - 32M5428 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics
32M5428
Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics 32M5428
MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC; Product Range:-RoHS Compliant: Yes

MICROSWITCH, HINGE LEVER, SPDT 10A 250V; Microswitch Type:Snap Action; Microswitch Actuator:Hinge Lever; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:10A; Contact Voltage DC Nom:125VDC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 32M5428
Product Name Microswitch, Hinge Lever, Spdt 10A 250V; Microswitch Type Nte Electronics
Actuator Style Lever Style
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 8046219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Long straight lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2D Power/Door Switch - D2D-1102 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NC
View Details
3 suppliers
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details