Snap action switch with SPDT circuitry, simulated roller lever actuator, and 0.187" quick connect terminals. Current rating is 15A at 250VAC and 0.1A at 125VDC. Operating force is 125g, with a travel of 0.13" and overtravel of 0.09". Contact resistance is 15 milliohms max. initial, insulation resistance is 100 megohms at 500VDC, and dielectric strength is 1000VAC between non-continuous terminals. Temperature rating is -25°C to +80°C. Electrical life is 100,000 cycles minimum under rated load, and mechanical life is 50,000,000 cycles minimum.
SNAP ACTION SWITCH, SPDT, 15A; Microswitch Type:Snap Action; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 80R6990 |
| Product Name | Snap Action Switch, Spdt, 15A; Microswitch Type Nte Electronics |
| Poles | Single Pole (SP) |