NTE Electronics, Inc. Switch, Toggle, Spst, 5A, 250Vac; Switch Operation Nte Electronics 54-395

Description
SWITCH, TOGGLE, SPST, 5A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 5A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 5A, 250Vac; Switch Operation Nte Electronics - 14R8574 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 5A, 250Vac; Switch Operation Nte Electronics
14R8574
Switch, Toggle, Spst, 5A, 250Vac; Switch Operation Nte Electronics 14R8574
SWITCH, TOGGLE, SPST, 5A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 5A, 250VAC; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:-; Contact Current Max:5A; Switch Mounting:-; Contact Voltage AC Nom:250V; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 14R8574
Product Name Switch, Toggle, Spst, 5A, 250Vac; Switch Operation Nte Electronics
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder Terminals; Solder
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Duplex Outlet & Pilot Light - 71400 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle Switches - 2099344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (No Center OFF)
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Hardware - AT415A - Powell Electronics, Inc.
NKK Switches
Specs
Switch Type Toggle
View Details
2 suppliers