NTE Electronics, Inc. Switch, Pushbutton, Spst, 3A, 250V; Product Range Nte Electronics 54-390

Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 250V; Product Range Nte Electronics - 23K7786 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 250V; Product Range Nte Electronics
23K7786
Switch, Pushbutton, Spst, 3A, 250V; Product Range Nte Electronics 23K7786
SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Black; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 23K7786
Product Name Switch, Pushbutton, Spst, 3A, 250V; Product Range Nte Electronics
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2492673-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details