NTE Electronics, Inc. Switch, Pushbutton, Spst, 3A, 125V; Product Range Nte Electronics 54-385A

Description
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 3A, 125V; Product Range Nte Electronics - 32M5411 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 3A, 125V; Product Range Nte Electronics
32M5411
Switch, Pushbutton, Spst, 3A, 125V; Product Range Nte Electronics 32M5411
SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 3A, 125V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:3A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
54-385A
Switches - Pushbutton Switches 54-385A
SW-ROUND PUSHBUTTON

SW-ROUND PUSHBUTTON

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 32M5411 54-385A
Product Name Switch, Pushbutton, Spst, 3A, 125V; Product Range Nte Electronics Switches - Pushbutton Switches
Switch Function Off-On
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST
Features RoHS
Max Current Rating 3 amps 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL4LB-1-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3004JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
22mm Contact Block 800F PB - 800F-BX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Open (NO)
Terminal Type Screw Contact Block
View Details
2 suppliers