NTE Electronics, Inc. Switch, Pushbutton, Spst-No, 2A; Product Range Nte Electronics 54-376

Description
SWITCH, PUSHBUTTON, SPST-NO, 2A; Product Range:-; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST-NO, 2A; Product Range:-; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst-No, 2A; Product Range Nte Electronics - 32M5401 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 2A; Product Range Nte Electronics
32M5401
Switch, Pushbutton, Spst-No, 2A; Product Range Nte Electronics 32M5401
SWITCH, PUSHBUTTON, SPST-NO, 2A; Product Range:-; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 2A; Product Range:-; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Natural; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 32M5401
Product Name Switch, Pushbutton, Spst-No, 2A; Product Range Nte Electronics
Switch Function On-(Off)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10236269 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details