NTE Electronics, Inc. Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics 54-353

Description
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:17.5mmRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:17.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics - 32M5379 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics
32M5379
Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics 32M5379
SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-(On ); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:17.5mmRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 15A, 250V; Switch Operation:On-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:17.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 32M5379
Product Name Switch, Toggle, Spdt, 15A, 250V; Switch Operation Nte Electronics
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 2066978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 2493803-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None (On)
View Details
Process Sealed Subminiature Toggle - A29JP - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers