NTE Electronics, Inc. Switch, Toggle, Spdt, 16A, 277Vac; Switch Operation Nte Electronics 54-349W

Description
SWITCH, TOGGLE, SPDT, 16A, 277VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277VAC RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 16A, 277VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277VAC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 16A, 277Vac; Switch Operation Nte Electronics - 71P4809 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 16A, 277Vac; Switch Operation Nte Electronics
71P4809
Switch, Toggle, Spdt, 16A, 277Vac; Switch Operation Nte Electronics 71P4809
SWITCH, TOGGLE, SPDT, 16A, 277VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277VAC RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 16A, 277VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:16A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:277VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 71P4809
Product Name Switch, Toggle, Spdt, 16A, 277Vac; Switch Operation Nte Electronics
Switch Type Toggle
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details
Toggle Switches - 394425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
Toggle Switches - 1-1437562-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switch - 67211988 - Radwell International
Specs
Switch Type Toggle
View Details