The 54-308PC is a double pole double throw (DPDT) mini toggle switch with PC mount terminals, designed for applications such as switching power supplies and DC-DC converters. It features epoxy-sealed terminals and a chrome-plated brass actuator. The switch has a current rating of 6A at 125VAC, 3A at 250VAC, or 4A at 30VDC, with a minimum insulation resistance of 1000 Megohms at 500VDC and a dielectric strength of 1000V RMS between terminals. It operates within a temperature range of −40°C to +85°C and offers a minimum electrical life of 50,000 cycles. The mounting hole size is 0.255 inch (6.5 mm).
Switch Operation:On-Off-On;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 48T0041 |
| Product Name | Switch Operation Nte Electronics |
| Mounting | Panel; Panel Mount |