NTE Electronics, Inc. Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics 54-305

Description
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:10.5mmRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:10.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics - 32M5320 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics
32M5320
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics 32M5320
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:10.5mmRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Actuator Length:10.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 32M5320
Product Name Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 6217375 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825143-6 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
2 suppliers
Process Sealed Subminiature Toggle - A22KH-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BAZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details