NTE Electronics, Inc. Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics 54-303

Description
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30VRoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics - 32M5316 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics
32M5316
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics 32M5316
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30VRoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:30VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Toggle Switches
Product Number 32M5316
Product Name Switch, Toggle, Spdt, 6A, 250V; Switch Operation Nte Electronics
Switch Type Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Light Switches - 2228294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
View Details
Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Process Sealed Subminiature Toggle - A13JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details