NTE Electronics, Inc. Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics 54-134

Description
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250VRoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics - 11R7931 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics
11R7931
Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics 11R7931
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250VRoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:Off-(On); Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11R7931
Product Name Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics
Switch Function Off-(On)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329388-6 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Features DustProof; Weather resistant or waterproof
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details