NTE Electronics, Inc. Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics 54-133

Description
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics - 32M5304 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics
32M5304
Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics 32M5304
SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 15A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 32M5304
Product Name Switch, Pushbutton, Spst, 15A, 250V; Product Range Nte Electronics
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
A3A Lighted Pushbutton Switch - A3AA-90B1-00B - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton - 913304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details