NTE Electronics, Inc. Switch, Pushbutton, Spst, 10A, 250V; Product Range Nte Electronics 54-132

Description
SWITCH, PUSHBUTTON, SPST, 10A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, SPST, 10A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Spst, 10A, 250V; Product Range Nte Electronics - 11R7930 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst, 10A, 250V; Product Range Nte Electronics
11R7930
Switch, Pushbutton, Spst, 10A, 250V; Product Range Nte Electronics 11R7930
SWITCH, PUSHBUTTON, SPST, 10A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST, 10A, 250V; Product Range:-; Contact Configuration:SPST; Switch Operation:On-Off; Pushbutton Actuator Style:Round Plunger; Actuator / Cap Colour:Natural; Contact Current AC Max:10A; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 11R7930
Product Name Switch, Pushbutton, Spst, 10A, 250V; Product Range Nte Electronics
Switch Function On-Off
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 164EL511 - VAST STOCK CO., LIMITED
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features Illuminated Switch
View Details
3 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details